Vishay Intertechnology, Inc. Wirewound Resistors RWR89N20R5FSS73

Description
ESN-2B 20.5 1% RWR89N20R5FS S73
Request a Quote Datasheet
Description
ESN-2B 20.5 1% RWR89N20R5FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N20R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N20R5FSS73
Wirewound Resistors 3110-RWR89N20R5FSS73
ESN-2B 20.5 1% RWR89N20R5FS S73

ESN-2B 20.5 1% RWR89N20R5FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N20R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N20R5FSS73-ND
Through Hole Resistors RWR89N20R5FSS73-ND
20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 20.5 OHM 3W 1% WW AXIAL - RWR89N20R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 3W 1% WW AXIAL
RWR89N20R5FSS73
RES 20.5 OHM 3W 1% WW AXIAL RWR89N20R5FSS73
RES 20.5ohm 3W 1% WW AXIAL

RES 20.5ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4603
Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4603
Resistor,Metal Alloy,20.5Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,20.5Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89N20R5FSS73 RWR89N20R5FSS73-ND RWR89N20R5FSS73 64C4603
Product Name Wirewound Resistors Through Hole Resistors RES 20.5 OHM 3W 1% WW AXIAL Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers