Vishay Intertechnology, Inc. Wirewound Resistors RWR89N20R5FRRSL

Description
ESN-2B 20.5 1% RWR89N20R5FR RSL
Request a Quote Datasheet
Description
ESN-2B 20.5 1% RWR89N20R5FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N20R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N20R5FRRSL
Wirewound Resistors 3110-RWR89N20R5FRRSL
ESN-2B 20.5 1% RWR89N20R5FR RSL

ESN-2B 20.5 1% RWR89N20R5FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N20R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N20R5FRRSL-ND
Through Hole Resistors RWR89N20R5FRRSL-ND
20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 20.5 OHM 3W 1% WW AXIAL - RWR89N20R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 3W 1% WW AXIAL
RWR89N20R5FRRSL
RES 20.5 OHM 3W 1% WW AXIAL RWR89N20R5FRRSL
RES 20.5ohm 3W 1% WW AXIAL

RES 20.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N20R5FRRSL RWR89N20R5FRRSL-ND RWR89N20R5FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 20.5 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details