Vishay Intertechnology, Inc. RES 20 OHM 3W 1% WW AXIAL RWR89N20R0FSBSL

Description
RES 20ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 3W 1% WW AXIAL - RWR89N20R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 3W 1% WW AXIAL
RWR89N20R0FSBSL
RES 20 OHM 3W 1% WW AXIAL RWR89N20R0FSBSL
RES 20ohm 3W 1% WW AXIAL

RES 20ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N20R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N20R0FSBSL-ND
Through Hole Resistors RWR89N20R0FSBSL-ND
20 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N20R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N20R0FSBSL
Wirewound Resistors 3110-RWR89N20R0FSBSL
ESN-2B 20 1% RWR89N20R0FS BSL

ESN-2B 20 1% RWR89N20R0FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N20R0FSBSL RWR89N20R0FSBSL-ND 3110-RWR89N20R0FSBSL
Product Name RES 20 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details