Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2001FSS73

Description
ESN-2B 2K 1% RWR89N2001FS S73
Request a Quote Datasheet
Description
ESN-2B 2K 1% RWR89N2001FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2001FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2001FSS73
Wirewound Resistors 3110-RWR89N2001FSS73
ESN-2B 2K 1% RWR89N2001FS S73

ESN-2B 2K 1% RWR89N2001FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2001FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2001FSS73-ND
Through Hole Resistors RWR89N2001FSS73-ND
2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2K OHM 3W 1% WW AXIAL - RWR89N2001FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3W 1% WW AXIAL
RWR89N2001FSS73
RES 2K OHM 3W 1% WW AXIAL RWR89N2001FSS73
RES 2Kohm 3W 1% WW AXIAL

RES 2Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N2001FSS73 RWR89N2001FSS73-ND RWR89N2001FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 2K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details