Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2001FSRSL

Description
ESN-2B 2K 1% RWR89N2001FS RSL
Request a Quote Datasheet
Description
ESN-2B 2K 1% RWR89N2001FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2001FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2001FSRSL
Wirewound Resistors 3110-RWR89N2001FSRSL
ESN-2B 2K 1% RWR89N2001FS RSL

ESN-2B 2K 1% RWR89N2001FS RSL

Supplier's Site Datasheet
RES 2K OHM 3W 1% WW AXIAL - RWR89N2001FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3W 1% WW AXIAL
RWR89N2001FSRSL
RES 2K OHM 3W 1% WW AXIAL RWR89N2001FSRSL
RES 2Kohm 3W 1% WW AXIAL

RES 2Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2001FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2001FSRSL-ND
Through Hole Resistors RWR89N2001FSRSL-ND
2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N2001FSRSL RWR89N2001FSRSL RWR89N2001FSRSL-ND
Product Name Wirewound Resistors RES 2K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers