ESN-2B 2K .1% RWR89N2001BR RSL
RES 2Kohm 3W 0.1% WW AXIAL
2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89N2001BRRSL | RWR89N2001BRRSL | RWR89N2001BRRSL-ND |
| Product Name | Wirewound Resistors | RES 2K OHM 3W 0.1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 2000 ohms | 2000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 3 watts | 3 watts |