Vishay Intertechnology, Inc. Through Hole Resistors RWR89N2001BRB12

Description
2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N2001BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2001BRB12-ND
Through Hole Resistors RWR89N2001BRB12-ND
2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2K OHM 3W 0.1% WW AXIAL - RWR89N2001BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3W 0.1% WW AXIAL
RWR89N2001BRB12
RES 2K OHM 3W 0.1% WW AXIAL RWR89N2001BRB12
RES 2Kohm 3W 0.1% WW AXIAL

RES 2Kohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N2001BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2001BRB12
Wirewound Resistors 3110-RWR89N2001BRB12
ESN-2B 2K .1% RWR89N2001BR B12

ESN-2B 2K .1% RWR89N2001BR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N2001BRB12-ND RWR89N2001BRB12 3110-RWR89N2001BRB12
Product Name Through Hole Resistors RES 2K OHM 3W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details