Vishay Intertechnology, Inc. RES 200 OHM 3W 1% WW AXIAL RWR89N2000FRRSL

Description
RES 200ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 3W 1% WW AXIAL - RWR89N2000FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 3W 1% WW AXIAL
RWR89N2000FRRSL
RES 200 OHM 3W 1% WW AXIAL RWR89N2000FRRSL
RES 200ohm 3W 1% WW AXIAL

RES 200ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N2000FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2000FRRSL
Wirewound Resistors 3110-RWR89N2000FRRSL
ESN-2B 200 1% RWR89N2000FR RSL

ESN-2B 200 1% RWR89N2000FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2000FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2000FRRSL-ND
Through Hole Resistors RWR89N2000FRRSL-ND
200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N2000FRRSL 3110-RWR89N2000FRRSL RWR89N2000FRRSL-ND
Product Name RES 200 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers