Vishay Intertechnology, Inc. RES 1.82 OHM 3W 1% WW AXIAL RWR89N1R82FRBSL

Description
RES 1.82ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.82ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 3W 1% WW AXIAL - RWR89N1R82FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 3W 1% WW AXIAL
RWR89N1R82FRBSL
RES 1.82 OHM 3W 1% WW AXIAL RWR89N1R82FRBSL
RES 1.82ohm 3W 1% WW AXIAL

RES 1.82ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R82FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R82FRBSL-ND
Through Hole Resistors RWR89N1R82FRBSL-ND
1.82 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.82 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R82FRBSL RWR89N1R82FRBSL-ND
Product Name RES 1.82 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details