Vishay Intertechnology, Inc. RES 1.82 OHM 3W 1% WW AXIAL RWR89N1R82FRB12

Description
RES 1.82ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.82ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 3W 1% WW AXIAL - RWR89N1R82FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 3W 1% WW AXIAL
RWR89N1R82FRB12
RES 1.82 OHM 3W 1% WW AXIAL RWR89N1R82FRB12
RES 1.82ohm 3W 1% WW AXIAL

RES 1.82ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R82FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R82FRB12-ND
Through Hole Resistors RWR89N1R82FRB12-ND
1.82 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.82 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R82FRB12 RWR89N1R82FRB12-ND
Product Name RES 1.82 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers