Vishay Intertechnology, Inc. RES 1.62 OHM 3W 0.5% WW AXIAL RWR89N1R62DRRSL

Description
RES 1.62ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.62ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62 OHM 3W 0.5% WW AXIAL - RWR89N1R62DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 3W 0.5% WW AXIAL
RWR89N1R62DRRSL
RES 1.62 OHM 3W 0.5% WW AXIAL RWR89N1R62DRRSL
RES 1.62ohm 3W 0.5% WW AXIAL

RES 1.62ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R62DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R62DRRSL-ND
Through Hole Resistors RWR89N1R62DRRSL-ND
1.62 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.62 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R62DRRSL RWR89N1R62DRRSL-ND
Product Name RES 1.62 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.62 ohms 1.62 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details