Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1R50FRS73

Description
1.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1R50FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R50FRS73-ND
Through Hole Resistors RWR89N1R50FRS73-ND
1.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.5 OHM 3W 1% WW AXIAL - RWR89N1R50FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 3W 1% WW AXIAL
RWR89N1R50FRS73
RES 1.5 OHM 3W 1% WW AXIAL RWR89N1R50FRS73
RES 1.5ohm 3W 1% WW AXIAL

RES 1.5ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C4301 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C4301
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C4301
Resistor,Metal Alloy,1.5Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,1.5Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR89N1R50FRS73-ND RWR89N1R50FRS73 64C4301
Product Name Through Hole Resistors RES 1.5 OHM 3W 1% WW AXIAL Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details