Vishay Intertechnology, Inc. RES 1.5 OHM 3W 1% WW AXIAL RWR89N1R50FRS70

Description
RES 1.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 3W 1% WW AXIAL - RWR89N1R50FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 3W 1% WW AXIAL
RWR89N1R50FRS70
RES 1.5 OHM 3W 1% WW AXIAL RWR89N1R50FRS70
RES 1.5ohm 3W 1% WW AXIAL

RES 1.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R50FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R50FRS70-ND
Through Hole Resistors RWR89N1R50FRS70-ND
1.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C4300 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C4300
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C4300
Resistor,Metal Alloy,1.5Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,1.5Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR89N1R50FRS70 RWR89N1R50FRS70-ND 64C4300
Product Name RES 1.5 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details