Vishay Intertechnology, Inc. RES 1.32 OHM 3W 0.5% WW AXIAL RWR89N1R32DRRSL

Description
RES 1.32ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.32ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.32 OHM 3W 0.5% WW AXIAL - RWR89N1R32DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32 OHM 3W 0.5% WW AXIAL
RWR89N1R32DRRSL
RES 1.32 OHM 3W 0.5% WW AXIAL RWR89N1R32DRRSL
RES 1.32ohm 3W 0.5% WW AXIAL

RES 1.32ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R32DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R32DRRSL-ND
Through Hole Resistors RWR89N1R32DRRSL-ND
1.32 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.32 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R32DRRSL RWR89N1R32DRRSL-ND
Product Name RES 1.32 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.32 ohms 1.32 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details