Vishay Intertechnology, Inc. RES 1.21 OHM 3W 1% WW AXIAL RWR89N1R21FSS73

Description
RES 1.21ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.21ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 3W 1% WW AXIAL - RWR89N1R21FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 3W 1% WW AXIAL
RWR89N1R21FSS73
RES 1.21 OHM 3W 1% WW AXIAL RWR89N1R21FSS73
RES 1.21ohm 3W 1% WW AXIAL

RES 1.21ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R21FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R21FSS73-ND
Through Hole Resistors RWR89N1R21FSS73-ND
1.21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R21FSS73 RWR89N1R21FSS73-ND
Product Name RES 1.21 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details