Vishay Intertechnology, Inc. RES 1.1 OHM 3W 1% WW AXIAL RWR89N1R10FRB12

Description
RES 1.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1 OHM 3W 1% WW AXIAL - RWR89N1R10FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 3W 1% WW AXIAL
RWR89N1R10FRB12
RES 1.1 OHM 3W 1% WW AXIAL RWR89N1R10FRB12
RES 1.1ohm 3W 1% WW AXIAL

RES 1.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R10FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R10FRB12-ND
Through Hole Resistors RWR89N1R10FRB12-ND
1.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R10FRB12 RWR89N1R10FRB12-ND
Product Name RES 1.1 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.1 ohms 1.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details