Vishay Intertechnology, Inc. RES 1 OHM 3W 1% WW AXIAL RWR89N1R00FSB12

Description
RES 1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 3W 1% WW AXIAL - RWR89N1R00FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 3W 1% WW AXIAL
RWR89N1R00FSB12
RES 1 OHM 3W 1% WW AXIAL RWR89N1R00FSB12
RES 1ohm 3W 1% WW AXIAL

RES 1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R00FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R00FSB12-ND
Through Hole Resistors RWR89N1R00FSB12-ND
1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R00FSB12 RWR89N1R00FSB12-ND
Product Name RES 1 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 3-1630027-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers