Vishay Intertechnology, Inc. RES 1 OHM 3W 0.5% WW AXIAL RWR89N1R00DRS70

Description
RES 1ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 3W 0.5% WW AXIAL - RWR89N1R00DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 3W 0.5% WW AXIAL
RWR89N1R00DRS70
RES 1 OHM 3W 0.5% WW AXIAL RWR89N1R00DRS70
RES 1ohm 3W 0.5% WW AXIAL

RES 1ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R00DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R00DRS70-ND
Through Hole Resistors RWR89N1R00DRS70-ND
1 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R00DRS70 RWR89N1R00DRS70-ND
Product Name RES 1 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers