Vishay Intertechnology, Inc. RES 1 OHM 3W 0.1% WW AXIAL RWR89N1R00BSBSL

Description
RES 1ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 3W 0.1% WW AXIAL - RWR89N1R00BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 3W 0.1% WW AXIAL
RWR89N1R00BSBSL
RES 1 OHM 3W 0.1% WW AXIAL RWR89N1R00BSBSL
RES 1ohm 3W 0.1% WW AXIAL

RES 1ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R00BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R00BSBSL-ND
Through Hole Resistors RWR89N1R00BSBSL-ND
1 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R00BSBSL RWR89N1R00BSBSL-ND
Product Name RES 1 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details