Vishay Intertechnology, Inc. RES 1 OHM 3W 0.1% WW AXIAL RWR89N1R00BSB12

Description
RES 1ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 3W 0.1% WW AXIAL - RWR89N1R00BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 3W 0.1% WW AXIAL
RWR89N1R00BSB12
RES 1 OHM 3W 0.1% WW AXIAL RWR89N1R00BSB12
RES 1ohm 3W 0.1% WW AXIAL

RES 1ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R00BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R00BSB12-ND
Through Hole Resistors RWR89N1R00BSB12-ND
1 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R00BSB12 RWR89N1R00BSB12-ND
Product Name RES 1 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers