Vishay Intertechnology, Inc. RES 19.6 OHM 3W 1% WW AXIAL RWR89N19R6FSS73

Description
RES 19.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 19.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 3W 1% WW AXIAL - RWR89N19R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 3W 1% WW AXIAL
RWR89N19R6FSS73
RES 19.6 OHM 3W 1% WW AXIAL RWR89N19R6FSS73
RES 19.6ohm 3W 1% WW AXIAL

RES 19.6ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N19R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N19R6FSS73-ND
Through Hole Resistors RWR89N19R6FSS73-ND
19.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

19.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N19R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N19R6FSS73
Wirewound Resistors 3110-RWR89N19R6FSS73
ESN-2B 19.6 1% RWR89N19R6FS S73

ESN-2B 19.6 1% RWR89N19R6FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N19R6FSS73 RWR89N19R6FSS73-ND 3110-RWR89N19R6FSS73
Product Name RES 19.6 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 2-1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers