Vishay Intertechnology, Inc. Wirewound Resistors RWR89N19R6FSS70

Description
ESN-2B 19.6 1% RWR89N19R6FS S70
Request a Quote Datasheet
Description
ESN-2B 19.6 1% RWR89N19R6FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N19R6FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N19R6FSS70
Wirewound Resistors 3110-RWR89N19R6FSS70
ESN-2B 19.6 1% RWR89N19R6FS S70

ESN-2B 19.6 1% RWR89N19R6FS S70

Supplier's Site Datasheet
RES 19.6 OHM 3W 1% WW AXIAL - RWR89N19R6FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 3W 1% WW AXIAL
RWR89N19R6FSS70
RES 19.6 OHM 3W 1% WW AXIAL RWR89N19R6FSS70
RES 19.6ohm 3W 1% WW AXIAL

RES 19.6ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N19R6FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N19R6FSS70-ND
Through Hole Resistors RWR89N19R6FSS70-ND
19.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

19.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N19R6FSS70 RWR89N19R6FSS70 RWR89N19R6FSS70-ND
Product Name Wirewound Resistors RES 19.6 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details