Vishay Intertechnology, Inc. Through Hole Resistors RWR89N19R6FSRSL

Description
19.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
19.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N19R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N19R6FSRSL-ND
Through Hole Resistors RWR89N19R6FSRSL-ND
19.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

19.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N19R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N19R6FSRSL
Wirewound Resistors 3110-RWR89N19R6FSRSL
ESN-2B 19.6 1% RWR89N19R6FS RSL

ESN-2B 19.6 1% RWR89N19R6FS RSL

Supplier's Site Datasheet
RES 19.6 OHM 3W 1% WW AXIAL - RWR89N19R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 3W 1% WW AXIAL
RWR89N19R6FSRSL
RES 19.6 OHM 3W 1% WW AXIAL RWR89N19R6FSRSL
RES 19.6ohm 3W 1% WW AXIAL

RES 19.6ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N19R6FSRSL-ND 3110-RWR89N19R6FSRSL RWR89N19R6FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 19.6 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details