Vishay Intertechnology, Inc. Wirewound Resistors RWR89N19R1FSB12

Description
ESN-2B 19.1 1% RWR89N19R1FS B12
Request a Quote Datasheet
Description
ESN-2B 19.1 1% RWR89N19R1FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N19R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N19R1FSB12
Wirewound Resistors 3110-RWR89N19R1FSB12
ESN-2B 19.1 1% RWR89N19R1FS B12

ESN-2B 19.1 1% RWR89N19R1FS B12

Supplier's Site Datasheet
RES 19.1 OHM 3W 1% WW AXIAL - RWR89N19R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 3W 1% WW AXIAL
RWR89N19R1FSB12
RES 19.1 OHM 3W 1% WW AXIAL RWR89N19R1FSB12
RES 19.1ohm 3W 1% WW AXIAL

RES 19.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N19R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N19R1FSB12-ND
Through Hole Resistors RWR89N19R1FSB12-ND
19.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

19.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N19R1FSB12 RWR89N19R1FSB12 RWR89N19R1FSB12-ND
Product Name Wirewound Resistors RES 19.1 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details