Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1960FRS70

Description
ESN-2B 196 1% RWR89N1960FR S70
Request a Quote Datasheet
Description
ESN-2B 196 1% RWR89N1960FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1960FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1960FRS70
Wirewound Resistors 3110-RWR89N1960FRS70
ESN-2B 196 1% RWR89N1960FR S70

ESN-2B 196 1% RWR89N1960FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1960FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1960FRS70-ND
Through Hole Resistors RWR89N1960FRS70-ND
196 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

196 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 196 OHM 3W 1% WW AXIAL - RWR89N1960FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 3W 1% WW AXIAL
RWR89N1960FRS70
RES 196 OHM 3W 1% WW AXIAL RWR89N1960FRS70
RES 196ohm 3W 1% WW AXIAL

RES 196ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1960FRS70 RWR89N1960FRS70-ND RWR89N1960FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 196 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details