Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1871FSRSL

Description
ESN-2B 1.87K 1% RWR89N1871FS RSL
Request a Quote Datasheet
Description
ESN-2B 1.87K 1% RWR89N1871FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1871FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1871FSRSL
Wirewound Resistors 3110-RWR89N1871FSRSL
ESN-2B 1.87K 1% RWR89N1871FS RSL

ESN-2B 1.87K 1% RWR89N1871FS RSL

Supplier's Site Datasheet
RES 1.87K OHM 3W 1% WW AXIAL - RWR89N1871FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 3W 1% WW AXIAL
RWR89N1871FSRSL
RES 1.87K OHM 3W 1% WW AXIAL RWR89N1871FSRSL
RES 1.87Kohm 3W 1% WW AXIAL

RES 1.87Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1871FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1871FSRSL-ND
Through Hole Resistors RWR89N1871FSRSL-ND
1.87 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.87 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1871FSRSL RWR89N1871FSRSL RWR89N1871FSRSL-ND
Product Name Wirewound Resistors RES 1.87K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1870 ohms 1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details