Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1870FRS73

Description
187 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
187 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1870FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1870FRS73-ND
Through Hole Resistors RWR89N1870FRS73-ND
187 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

187 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1870FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1870FRS73
Wirewound Resistors 3110-RWR89N1870FRS73
ESN-2B 187 1% RWR89N1870FR S73

ESN-2B 187 1% RWR89N1870FR S73

Supplier's Site Datasheet
RES 187 OHM 3W 1% WW AXIAL - RWR89N1870FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 3W 1% WW AXIAL
RWR89N1870FRS73
RES 187 OHM 3W 1% WW AXIAL RWR89N1870FRS73
RES 187ohm 3W 1% WW AXIAL

RES 187ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1870FRS73-ND 3110-RWR89N1870FRS73 RWR89N1870FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 187 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 187 ohms 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details