Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1870FRRSL

Description
ESN-2B 187 1% RWR89N1870FR RSL
Request a Quote Datasheet
Description
ESN-2B 187 1% RWR89N1870FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1870FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1870FRRSL
Wirewound Resistors 3110-RWR89N1870FRRSL
ESN-2B 187 1% RWR89N1870FR RSL

ESN-2B 187 1% RWR89N1870FR RSL

Supplier's Site Datasheet
RES 187 OHM 3W 1% WW AXIAL - RWR89N1870FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 3W 1% WW AXIAL
RWR89N1870FRRSL
RES 187 OHM 3W 1% WW AXIAL RWR89N1870FRRSL
RES 187ohm 3W 1% WW AXIAL

RES 187ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1870FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1870FRRSL-ND
Through Hole Resistors RWR89N1870FRRSL-ND
187 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

187 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1870FRRSL RWR89N1870FRRSL RWR89N1870FRRSL-ND
Product Name Wirewound Resistors RES 187 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 187 ohms 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details