Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1821FRBSL

Description
ESN-2B 1.82K 1% RWR89N1821FR BSL
Request a Quote Datasheet
Description
ESN-2B 1.82K 1% RWR89N1821FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1821FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1821FRBSL
Wirewound Resistors 3110-RWR89N1821FRBSL
ESN-2B 1.82K 1% RWR89N1821FR BSL

ESN-2B 1.82K 1% RWR89N1821FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1821FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1821FRBSL-ND
Through Hole Resistors RWR89N1821FRBSL-ND
1.82 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.82 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.82K OHM 3W 1% WW AXIAL - RWR89N1821FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 3W 1% WW AXIAL
RWR89N1821FRBSL
RES 1.82K OHM 3W 1% WW AXIAL RWR89N1821FRBSL
RES 1.82Kohm 3W 1% WW AXIAL

RES 1.82Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1821FRBSL RWR89N1821FRBSL-ND RWR89N1821FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.82K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers