Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1801FRBSL

Description
ESN-2B 1.8K 1% RWR89N1801FR BSL
Request a Quote Datasheet
Description
ESN-2B 1.8K 1% RWR89N1801FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1801FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1801FRBSL
Wirewound Resistors 3110-RWR89N1801FRBSL
ESN-2B 1.8K 1% RWR89N1801FR BSL

ESN-2B 1.8K 1% RWR89N1801FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1801FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1801FRBSL-ND
Through Hole Resistors RWR89N1801FRBSL-ND
1.8 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.8 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.8K OHM 3W 1% WW AXIAL - RWR89N1801FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 3W 1% WW AXIAL
RWR89N1801FRBSL
RES 1.8K OHM 3W 1% WW AXIAL RWR89N1801FRBSL
RES 1.8Kohm 3W 1% WW AXIAL

RES 1.8Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1801FRBSL RWR89N1801FRBSL-ND RWR89N1801FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.8K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers