ESN-2B 17.8 1% RWR89N17R8FS B12
RES 17.8ohm 3W 1% WW AXIAL
17.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89N17R8FSB12 | RWR89N17R8FSB12 | RWR89N17R8FSB12-ND |
| Product Name | Wirewound Resistors | RES 17.8 OHM 3W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 17.8 ohms | 17.8 ohms | 17.8 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 3 watts | 3 watts |