Vishay Intertechnology, Inc. Wirewound Resistors RWR89N17R4FRBSL

Description
ESN-2B 17.4 1% RWR89N17R4FR BSL
Request a Quote Datasheet
Description
ESN-2B 17.4 1% RWR89N17R4FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N17R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N17R4FRBSL
Wirewound Resistors 3110-RWR89N17R4FRBSL
ESN-2B 17.4 1% RWR89N17R4FR BSL

ESN-2B 17.4 1% RWR89N17R4FR BSL

Supplier's Site Datasheet
RES 17.4 OHM 3W 1% WW AXIAL - RWR89N17R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 3W 1% WW AXIAL
RWR89N17R4FRBSL
RES 17.4 OHM 3W 1% WW AXIAL RWR89N17R4FRBSL
RES 17.4ohm 3W 1% WW AXIAL

RES 17.4ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N17R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N17R4FRBSL-ND
Through Hole Resistors RWR89N17R4FRBSL-ND
17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N17R4FRBSL RWR89N17R4FRBSL RWR89N17R4FRBSL-ND
Product Name Wirewound Resistors RES 17.4 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details