Vishay Intertechnology, Inc. RES 1.78K OHM 3W 1% WW AXIAL RWR89N1781FSS70

Description
RES 1.78Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 3W 1% WW AXIAL - RWR89N1781FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 3W 1% WW AXIAL
RWR89N1781FSS70
RES 1.78K OHM 3W 1% WW AXIAL RWR89N1781FSS70
RES 1.78Kohm 3W 1% WW AXIAL

RES 1.78Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1781FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1781FSS70-ND
Through Hole Resistors RWR89N1781FSS70-ND
1.78 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.78 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1781FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1781FSS70
Wirewound Resistors 3110-RWR89N1781FSS70
ESN-2B 1.78K 1% RWR89N1781FS S70

ESN-2B 1.78K 1% RWR89N1781FS S70

Supplier's Site Datasheet
Resistor,metal Alloy,1.78Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4525 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.78Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4525
Resistor,metal Alloy,1.78Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4525
Resistor,Metal Alloy,1.78KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,1.78KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89N1781FSS70 RWR89N1781FSS70-ND 3110-RWR89N1781FSS70 64C4525
Product Name RES 1.78K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,1.78Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers