Vishay Intertechnology, Inc. RES 178 OHM 3W 1% WW AXIAL RWR89N1780FSS70

Description
RES 178ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 178ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 3W 1% WW AXIAL - RWR89N1780FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 3W 1% WW AXIAL
RWR89N1780FSS70
RES 178 OHM 3W 1% WW AXIAL RWR89N1780FSS70
RES 178ohm 3W 1% WW AXIAL

RES 178ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1780FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1780FSS70-ND
Through Hole Resistors RWR89N1780FSS70-ND
178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1780FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1780FSS70
Wirewound Resistors 3110-RWR89N1780FSS70
ESN-2B 178 1% RWR89N1780FS S70

ESN-2B 178 1% RWR89N1780FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N1780FSS70 RWR89N1780FSS70-ND 3110-RWR89N1780FSS70
Product Name RES 178 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details