Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1780FSB12

Description
ESN-2B 178 1% RWR89N1780FS B12
Request a Quote Datasheet
Description
ESN-2B 178 1% RWR89N1780FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1780FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1780FSB12
Wirewound Resistors 3110-RWR89N1780FSB12
ESN-2B 178 1% RWR89N1780FS B12

ESN-2B 178 1% RWR89N1780FS B12

Supplier's Site Datasheet
RES 178 OHM 3W 1% WW AXIAL - RWR89N1780FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 3W 1% WW AXIAL
RWR89N1780FSB12
RES 178 OHM 3W 1% WW AXIAL RWR89N1780FSB12
RES 178ohm 3W 1% WW AXIAL

RES 178ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1780FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1780FSB12-ND
Through Hole Resistors RWR89N1780FSB12-ND
178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1780FSB12 RWR89N1780FSB12 RWR89N1780FSB12-ND
Product Name Wirewound Resistors RES 178 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers