178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 178ohm 3W 1% WW AXIAL
ESN-2B 178 1% RWR89N1780FR S70
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89N1780FRS70-ND | RWR89N1780FRS70 | 3110-RWR89N1780FRS70 |
| Product Name | Through Hole Resistors | RES 178 OHM 3W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 178 ohms | 178 ohms | 178 ohms |