Vishay Intertechnology, Inc. Wirewound Resistors RWR89N16R5FRRSL

Description
ESN-2B 16.5 1% RWR89N16R5FR RSL
Request a Quote Datasheet
Description
ESN-2B 16.5 1% RWR89N16R5FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N16R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N16R5FRRSL
Wirewound Resistors 3110-RWR89N16R5FRRSL
ESN-2B 16.5 1% RWR89N16R5FR RSL

ESN-2B 16.5 1% RWR89N16R5FR RSL

Supplier's Site Datasheet
RES 16.5 OHM 3W 1% WW AXIAL - RWR89N16R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 3W 1% WW AXIAL
RWR89N16R5FRRSL
RES 16.5 OHM 3W 1% WW AXIAL RWR89N16R5FRRSL
RES 16.5ohm 3W 1% WW AXIAL

RES 16.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N16R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N16R5FRRSL-ND
Through Hole Resistors RWR89N16R5FRRSL-ND
16.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N16R5FRRSL RWR89N16R5FRRSL RWR89N16R5FRRSL-ND
Product Name Wirewound Resistors RES 16.5 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details