Vishay Intertechnology, Inc. RES 1.69K OHM 3W 1% WW AXIAL RWR89N1691FSBSL

Description
RES 1.69Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 3W 1% WW AXIAL - RWR89N1691FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 3W 1% WW AXIAL
RWR89N1691FSBSL
RES 1.69K OHM 3W 1% WW AXIAL RWR89N1691FSBSL
RES 1.69Kohm 3W 1% WW AXIAL

RES 1.69Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1691FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1691FSBSL
Wirewound Resistors 3110-RWR89N1691FSBSL
ESN-2B 1.69K 1% RWR89N1691FS BSL

ESN-2B 1.69K 1% RWR89N1691FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1691FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1691FSBSL-ND
Through Hole Resistors RWR89N1691FSBSL-ND
1.69 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.69 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1691FSBSL 3110-RWR89N1691FSBSL RWR89N1691FSBSL-ND
Product Name RES 1.69K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms 1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details