Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1691BSBSL

Description
ESN-2B 1.69K .1% RWR89N1691BS BSL
Request a Quote Datasheet
Description
ESN-2B 1.69K .1% RWR89N1691BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1691BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1691BSBSL
Wirewound Resistors 3110-RWR89N1691BSBSL
ESN-2B 1.69K .1% RWR89N1691BS BSL

ESN-2B 1.69K .1% RWR89N1691BS BSL

Supplier's Site Datasheet
RES 1.69K OHM 3W 0.1% WW AXIAL - RWR89N1691BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 3W 0.1% WW AXIAL
RWR89N1691BSBSL
RES 1.69K OHM 3W 0.1% WW AXIAL RWR89N1691BSBSL
RES 1.69Kohm 3W 0.1% WW AXIAL

RES 1.69Kohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1691BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1691BSBSL-ND
Through Hole Resistors RWR89N1691BSBSL-ND
1.69 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.69 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1691BSBSL RWR89N1691BSBSL RWR89N1691BSBSL-ND
Product Name Wirewound Resistors RES 1.69K OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1690 ohms 1690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details