Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1650FRBSL

Description
165 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
165 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1650FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1650FRBSL-ND
Through Hole Resistors RWR89N1650FRBSL-ND
165 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

165 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 165 OHM 3W 1% WW AXIAL - RWR89N1650FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 3W 1% WW AXIAL
RWR89N1650FRBSL
RES 165 OHM 3W 1% WW AXIAL RWR89N1650FRBSL
RES 165ohm 3W 1% WW AXIAL

RES 165ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1650FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1650FRBSL
Wirewound Resistors 3110-RWR89N1650FRBSL
ESN-2B 165 1% RWR89N1650FR BSL

ESN-2B 165 1% RWR89N1650FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N1650FRBSL-ND RWR89N1650FRBSL 3110-RWR89N1650FRBSL
Product Name Through Hole Resistors RES 165 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 165 ohms 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details