Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1620FSS70

Description
162 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
162 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1620FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1620FSS70-ND
Through Hole Resistors RWR89N1620FSS70-ND
162 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

162 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1620FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1620FSS70
Wirewound Resistors 3110-RWR89N1620FSS70
ESN-2B 162 1% RWR89N1620FS S70

ESN-2B 162 1% RWR89N1620FS S70

Supplier's Site Datasheet
RES 162 OHM 3W 1% WW AXIAL - RWR89N1620FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 3W 1% WW AXIAL
RWR89N1620FSS70
RES 162 OHM 3W 1% WW AXIAL RWR89N1620FSS70
RES 162ohm 3W 1% WW AXIAL

RES 162ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1620FSS70-ND 3110-RWR89N1620FSS70 RWR89N1620FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 162 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details