Vishay Intertechnology, Inc. RES 162 OHM 3W 1% WW AXIAL RWR89N1620FSRSL

Description
RES 162ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 162ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 3W 1% WW AXIAL - RWR89N1620FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 3W 1% WW AXIAL
RWR89N1620FSRSL
RES 162 OHM 3W 1% WW AXIAL RWR89N1620FSRSL
RES 162ohm 3W 1% WW AXIAL

RES 162ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1620FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1620FSRSL
Wirewound Resistors 3110-RWR89N1620FSRSL
ESN-2B 162 1% RWR89N1620FS RSL

ESN-2B 162 1% RWR89N1620FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1620FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1620FSRSL-ND
Through Hole Resistors RWR89N1620FSRSL-ND
162 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

162 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1620FSRSL 3110-RWR89N1620FSRSL RWR89N1620FSRSL-ND
Product Name RES 162 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details