Vishay Intertechnology, Inc. RES 162 OHM 3W 1% WW AXIAL RWR89N1620FRS73

Description
RES 162ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 162ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 3W 1% WW AXIAL - RWR89N1620FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 3W 1% WW AXIAL
RWR89N1620FRS73
RES 162 OHM 3W 1% WW AXIAL RWR89N1620FRS73
RES 162ohm 3W 1% WW AXIAL

RES 162ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1620FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1620FRS73-ND
Through Hole Resistors RWR89N1620FRS73-ND
162 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

162 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1620FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1620FRS73
Wirewound Resistors 3110-RWR89N1620FRS73
ESN-2B 162 1% RWR89N1620FR S73

ESN-2B 162 1% RWR89N1620FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N1620FRS73 RWR89N1620FRS73-ND 3110-RWR89N1620FRS73
Product Name RES 162 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details