Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1620FRS70

Description
ESN-2B 162 1% RWR89N1620FR S70
Request a Quote Datasheet
Description
ESN-2B 162 1% RWR89N1620FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1620FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1620FRS70
Wirewound Resistors 3110-RWR89N1620FRS70
ESN-2B 162 1% RWR89N1620FR S70

ESN-2B 162 1% RWR89N1620FR S70

Supplier's Site Datasheet
RES 162 OHM 3W 1% WW AXIAL - RWR89N1620FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 3W 1% WW AXIAL
RWR89N1620FRS70
RES 162 OHM 3W 1% WW AXIAL RWR89N1620FRS70
RES 162ohm 3W 1% WW AXIAL

RES 162ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1620FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1620FRS70-ND
Through Hole Resistors RWR89N1620FRS70-ND
162 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

162 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1620FRS70 RWR89N1620FRS70 RWR89N1620FRS70-ND
Product Name Wirewound Resistors RES 162 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers