15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 15ohm 3W 1% WW AXIAL
ESN-2B 15 1% RWR89N15R0FM S73
Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89N15R0FMS73-ND | RWR89N15R0FMS73 | 3110-RWR89N15R0FMS73 | 64C4458 |
| Product Name | Through Hole Resistors | RES 15 OHM 3W 1% WW AXIAL | Wirewound Resistors | Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |