Vishay Intertechnology, Inc. RES 15 OHM 3W 1% WW AXIAL RWR89N15R0FMRSL

Description
RES 15ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 3W 1% WW AXIAL - RWR89N15R0FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 3W 1% WW AXIAL
RWR89N15R0FMRSL
RES 15 OHM 3W 1% WW AXIAL RWR89N15R0FMRSL
RES 15ohm 3W 1% WW AXIAL

RES 15ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N15R0FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N15R0FMRSL-ND
Through Hole Resistors RWR89N15R0FMRSL-ND
15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N15R0FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N15R0FMRSL
Wirewound Resistors 3110-RWR89N15R0FMRSL
ESN-2B 15 1% RWR89N15R0FM RSL

ESN-2B 15 1% RWR89N15R0FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N15R0FMRSL RWR89N15R0FMRSL-ND 3110-RWR89N15R0FMRSL
Product Name RES 15 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details