Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1581FSRSL

Description
ESN-2B 1.58K 1% RWR89N1581FS RSL
Request a Quote Datasheet
Description
ESN-2B 1.58K 1% RWR89N1581FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1581FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1581FSRSL
Wirewound Resistors 3110-RWR89N1581FSRSL
ESN-2B 1.58K 1% RWR89N1581FS RSL

ESN-2B 1.58K 1% RWR89N1581FS RSL

Supplier's Site Datasheet
RES 1.58K OHM 3W 1% WW AXIAL - RWR89N1581FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 3W 1% WW AXIAL
RWR89N1581FSRSL
RES 1.58K OHM 3W 1% WW AXIAL RWR89N1581FSRSL
RES 1.58Kohm 3W 1% WW AXIAL

RES 1.58Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1581FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1581FSRSL-ND
Through Hole Resistors RWR89N1581FSRSL-ND
1.58 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.58 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1581FSRSL RWR89N1581FSRSL RWR89N1581FSRSL-ND
Product Name Wirewound Resistors RES 1.58K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1580 ohms 1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers