Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1581FSBSL

Description
ESN-2B 1.58K 1% RWR89N1581FS BSL
Request a Quote Datasheet
Description
ESN-2B 1.58K 1% RWR89N1581FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1581FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1581FSBSL
Wirewound Resistors 3110-RWR89N1581FSBSL
ESN-2B 1.58K 1% RWR89N1581FS BSL

ESN-2B 1.58K 1% RWR89N1581FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1581FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1581FSBSL-ND
Through Hole Resistors RWR89N1581FSBSL-ND
1.58 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.58 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.58K OHM 3W 1% WW AXIAL - RWR89N1581FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 3W 1% WW AXIAL
RWR89N1581FSBSL
RES 1.58K OHM 3W 1% WW AXIAL RWR89N1581FSBSL
RES 1.58Kohm 3W 1% WW AXIAL

RES 1.58Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1581FSBSL RWR89N1581FSBSL-ND RWR89N1581FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.58K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1580 ohms 1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details