Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1501FSRSL

Description
ESN-2B 1.5K 1% RWR89N1501FS RSL
Request a Quote Datasheet
Description
ESN-2B 1.5K 1% RWR89N1501FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1501FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1501FSRSL
Wirewound Resistors 3110-RWR89N1501FSRSL
ESN-2B 1.5K 1% RWR89N1501FS RSL

ESN-2B 1.5K 1% RWR89N1501FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1501FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1501FSRSL-ND
Through Hole Resistors RWR89N1501FSRSL-ND
1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.5K OHM 3W 1% WW AXIAL - RWR89N1501FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 3W 1% WW AXIAL
RWR89N1501FSRSL
RES 1.5K OHM 3W 1% WW AXIAL RWR89N1501FSRSL
RES 1.5Kohm 3W 1% WW AXIAL

RES 1.5Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1501FSRSL RWR89N1501FSRSL-ND RWR89N1501FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.5K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers