Vishay Intertechnology, Inc. RES 1.5K OHM 3W 1% WW AXIAL RWR89N1501FSB12

Description
RES 1.5Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 3W 1% WW AXIAL - RWR89N1501FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 3W 1% WW AXIAL
RWR89N1501FSB12
RES 1.5K OHM 3W 1% WW AXIAL RWR89N1501FSB12
RES 1.5Kohm 3W 1% WW AXIAL

RES 1.5Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1501FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1501FSB12-ND
Through Hole Resistors RWR89N1501FSB12-ND
1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1501FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1501FSB12
Wirewound Resistors 3110-RWR89N1501FSB12
ESN-2B 1.5K 1% RWR89N1501FS B12

ESN-2B 1.5K 1% RWR89N1501FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N1501FSB12 RWR89N1501FSB12-ND 3110-RWR89N1501FSB12
Product Name RES 1.5K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details